Flexbar Machine Corporation ELECTRONIC DEEP THROAT MICROMETER 15785-DR

Description
FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER Made in U.S.A. This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to 3.3". Ideal for shop requirements. Main Features: Fast sliding scale for quick measurements Easy to read large digital display Easy to hold - ergonomic finger grip Cast aluminum frame - rugged and lightweight Includes Heavy Duty Molded Plastic Case Specifications: Measurement Range: 0-2.400" (61mm) Maximum Measuring Depth: 3.3" Resolution: .0005"/.01mm Accuracy: .001"/.02mm Inch/Metric conversion Zero setting On/Off Buttons Model No. 15785, Electronic Deep Throat Micrometer
Description
FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER Made in U.S.A. This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to 3.3". Ideal for shop requirements. Main Features: Fast sliding scale for quick measurements Easy to read large digital display Easy to hold - ergonomic finger grip Cast aluminum frame - rugged and lightweight Includes Heavy Duty Molded Plastic Case Specifications: Measurement Range: 0-2.400" (61mm) Maximum Measuring Depth: 3.3" Resolution: .0005"/.01mm Accuracy: .001"/.02mm Inch/Metric conversion Zero setting On/Off Buttons Model No. 15785, Electronic Deep Throat Micrometer

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC DEEP THROAT MICROMETER - 15785-DR - Flexbar Machine Corporation
Islandia, NY, USA
ELECTRONIC DEEP THROAT MICROMETER
15785-DR
ELECTRONIC DEEP THROAT MICROMETER 15785-DR
FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER Made in U.S.A. This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to 3.3". Ideal for shop requirements. Main Features: Fast sliding scale for quick measurements Easy to read large digital display Easy to hold - ergonomic finger grip Cast aluminum frame - rugged and lightweight Includes Heavy Duty Molded Plastic Case Specifications: Measurement Range: 0-2.400" (61mm) Maximum Measuring Depth: 3.3" Resolution: .0005"/.01mm Accuracy: .001"/.02mm Inch/Metric conversion Zero setting On/Off Buttons Model No. 15785, Electronic Deep Throat Micrometer

FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER
Made in U.S.A.

This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to 3.3". Ideal for shop requirements.

Main Features:

  • Fast sliding scale for quick measurements
  • Easy to read large digital display
  • Easy to hold - ergonomic finger grip
  • Cast aluminum frame - rugged and lightweight
  • Includes Heavy Duty Molded Plastic Case Specifications:
  • Measurement Range: 0-2.400" (61mm)
  • Maximum Measuring Depth: 3.3"
  • Resolution: .0005"/.01mm
  • Accuracy: .001"/.02mm
  • Inch/Metric conversion
  • Zero setting
  • On/Off Buttons Model No. 15785, Electronic Deep Throat Micrometer
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15785-DR
Product Name ELECTRONIC DEEP THROAT MICROMETER
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Premium Short Shank Inspection Balls - 29062 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details