Flexbar Machine Corporation Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| 20X POWER PORTABLE MICROSCOPE WITH PEN LIGHT ILLUMINATOR Easy focal adjustment. Illuminated light allows use in dark places 2 in 1 metric and inch straight line scale Operates on 2... | |
| 60-100X ILLUMINATED POCKET MICROSCOPE 60-100X Magnifier with Illumination Wide Field of Viewing Sharp and Brilliant Vision Focus Adjustment Knob On/Off Illuminator Switch Replaceable Bulb Transparent Bottom Cover Includes Handy Slide... | |
| CENTERING MICROSCOPE Adapts to any machine spindle with maximum accessibility to the operator. 45X magnification for optical position accuracy of .0001". Single dash line reticle for easy observation of the... | |
| Digiscope Video Microscope System The DigiScope Video Microscope System combines high quality Stereo Zoom Optics with a built-in High Resolution CCD Camera, Plug & Play Computer Output and Free User-Friendly... | |
| FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective... | |
| Flexbar DS-600 Video Zoom Microscope System High Resolution, Multi-Functional and Easy to Use. Featuring USB Connectivity - Use with Any Computer or Laptop. Complete Turnkey System Includes: High Resolution 2M... | |
| FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large... | |
| FLEXBAR MICRO-CMOS CONTINUOUS Z VIDEO MICROSCOPE Small Color CMOS Microscope Configured For PC Imaging. USB Powered. Ideal for inspection, basic measurement, failure analysis and quality control applications. Main Features: High... | |
| FLEXBAR PORTABLE MICROSCOPES High Power Yet Economical Microscopes Featuring Built-in Measurement Reticle and External Illuminator 3 Models Available: 40X, 60X and 100X FEATURES: Dual inch/metric glass scale Focusing by a... | |
| FLEXBAR PORTABLE SHOP MICROSCOPES High Power Yet Economical Microscopes Featuring Built-in Measurement Reticle and External Illuminator Now Available in 3 Models: 40X, 60X, and 100X FEATURES: Dual inch/metric glass scale... | |
| FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope Greenough Zoom Optical System... | |
| FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System 35° | |
| FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only 35° Binocular stereomicroscope... | |
| FLEXBAR STEREO MICROSCOPE Dual Magnification With Dual Illuminators Four Models Available:10X + 30X, 15 X + 45X, 30X + 60X or 40X + 80X This top quality stereo microscope offers... | |
| FLEXBAR X-Y Positioning Microscope Workstation & Systems Now Available for use with Flexbar Stereo Microscope Heads, Flexbar DigiScope and Flexbar Macro-Zoom & Micro-Zoom Video Imaging Components X-Y Positioning Workstation Features:... | |
| V-BLOCK FOR CENTERING MICROSCOPE Adapts to any machine spindle with maximum accessibility to the operator. 45X magnification for optical position accuracy of .0001". Single dash line reticle for easy observation... | |
| Optional Widefield Eyepiece 10X for SMZ 1:4 Microscope Models. | |
| Optional Widefield Eyepiece 15X for SMZ 1:4 Microscope Models. | |
| Optional Widefield Eyepiece 20X for SMZ 1:4 Microscope Models. |