Flexbar Machine Corporation DIGI-MET INDICATOR 0-1" 18318

Description
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.
Description
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET INDICATOR 0-1
Islandia, NY, USA
DIGI-MET INDICATOR 0-1"
18318
DIGI-MET INDICATOR 0-1" 18318
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.

DIGI-MET ELECTRONIC INDICATORS

Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s.

FEATURES:

  • AGD Group 2, 8mm stem with 3/8" bushing adaptor.
  • Rugged Polyamid housing.
  • Stainless shank and spindle.
  • Tracking Speed: 60"/second.
  • Display rotates 270°.
  • Top lifting knob.
  • Measuring force: 0.6-1.1N.
  • Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS:
  • Direct inch/metric conversion.
  • Zero-setting at every point.
  • HOLD - function.
  • PRESET - function with dual measuring references to ±99.99999.
  • Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch.
  • RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.
Supplier's Site
DIGI-MET INDICATOR 0-1
Islandia, NY, USA
DIGI-MET INDICATOR 0-1"
18318
DIGI-MET INDICATOR 0-1" 18318
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.

DIGI-MET ELECTRONIC INDICATORS

Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s.

FEATURES:

  • AGD Group 2, 8mm stem with 3/8" bushing adaptor.
  • Rugged Polyamid housing.
  • Stainless shank and spindle.
  • Tracking Speed: 60"/second.
  • Display rotates 270°.
  • Top lifting knob.
  • Measuring force: 0.6-1.1N.
  • Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS:
  • Direct inch/metric conversion.
  • Zero-setting at every point.
  • HOLD - function.
  • PRESET - function with dual measuring references to ±99.99999.
  • Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch.
  • RS232C Opto Electronic Output. Model No. 18318, Digi-Met Electronic Indicator with 0-1" (0-25mm) range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18318 18318
Product Name DIGI-MET INDICATOR 0-1" DIGI-MET INDICATOR 0-1"
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 2741082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Premium Short Shank Inspection Balls - 29065 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details