Flexbar Machine Corporation DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-20" 18212

Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-20" (0-500mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4
Description
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-20" (0-500mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-20
Islandia, NY, USA
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-20"
18212
DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-20" 18212
DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met Depth Gage-Straight Beam Style. Measuring Range: 0-20" (0-500mm) Base Length: 6" Cross Section of Beam (mm): 12 X 4

DIGI-MET DEPTH GAGES

Resolution: .0005"/.01mm.
Repeatability: 1 digit 10µm/.0005".
Precision made of stainless steel - measuring surfaces hardened and lapped.
All gages feature DIGI-MET electronic functions.

Model No. 18212, Digi-Met Depth Gage-Straight Beam Style.

  • Measuring Range: 0-20" (0-500mm)
  • Base Length: 6"
  • Cross Section of Beam (mm): 12 X 4
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18212
Product Name DIGI-MET DEPTH GAGE-STRAIGHT BEAM-0-20"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details