Flexbar Machine Corporation PRECISION MICROMETER-0-1" 14770

Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14770, Precision Micrometer Range: 0-1"
Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14770, Precision Micrometer Range: 0-1"

Suppliers

Company
Product
Description
Supplier Links
PRECISION MICROMETER-0-1
Islandia, NY, USA
PRECISION MICROMETER-0-1"
14770
PRECISION MICROMETER-0-1" 14770
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14770, Precision Micrometer Range: 0-1"

PRECISION MICROMETERS

High Accuracy According To DIN 863, part 1
(Meets or exceeds Federal specifications)

  • .0001" reading
  • Carbide Measuring Faces
  • Spindle diameter (mm): 6.5
  • Thread pitch (lead screw): .025"
  • Ratchet Stop feature on all models
  • Positive lever lock
  • Satin chrome finish throughout with easy to read graduations
  • Heat insulated frame cover
  • Supplied in deluxe wooden case Model No. 14770, Precision Micrometer
  • Range: 0-1"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14770
Product Name PRECISION MICROMETER-0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Premium Short Shank Inspection Balls - 29070 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7857838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Range 1.97 inch (50 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details