Flexbar Machine Corporation PREISSER VERNIER CALIPER-0-16" 18300

Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18300, Preisser Vernier Caliper Measuring Range: 0-16" Depth of Jaw: 5"
Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18300, Preisser Vernier Caliper Measuring Range: 0-16" Depth of Jaw: 5"

Suppliers

Company
Product
Description
Supplier Links
PREISSER VERNIER CALIPER-0-16
Islandia, NY, USA
PREISSER VERNIER CALIPER-0-16"
18300
PREISSER VERNIER CALIPER-0-16" 18300
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18300, Preisser Vernier Caliper Measuring Range: 0-16" Depth of Jaw: 5"

PRECISION WORKSHOP VERNIER CALIPER

MODELS RANGING FROM 16" TO 120"

.001" GRADUATIONS (Inch reading only)

  • Hardened stainless steel throughout, precision ground and lapped for accuracy.
  • Open face design with easy-to-read "no glare" chromed vernier.
  • Fine adjustment screw on all models.
  • Extra-long jaws for larger workpieces.
  • Meets or exceeds Federal accuracy specs.
  • Case not included.*
    *Available upon request. Phone or Fax. Model No. 18300, Preisser Vernier Caliper
  • Measuring Range: 0-16"
  • Depth of Jaw: 5"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18300
Product Name PREISSER VERNIER CALIPER-0-16"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Non-Contact Visual Tool Setter - VTS - Marposs Corp
Specs
Gaging Technology Non-contact
Features Tool Setting
View Details
Calipers - 2489168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details