Flexbar Machine Corporation ELECTRONIC POINT MICROMETER-0-1" 15756

Description
ELECTRONIC POINT MICROMETER Available in ranges up to 2"/50mm For measurement of small grooves, keyways & other hard to reach measurements. Large LCD display, high contrast Friction stop and locking lever Carbide tips on anvil and spindle Anvil diameter: .256" Function Key Uses 1 SR44 Battery 30 degree points. Points are carbide tipped. Resolution: .00005"/.001mm. Includes fitted case. Model No. 15756, 0-1" (0-25mm) Electronic Point Micrometer
Description
ELECTRONIC POINT MICROMETER Available in ranges up to 2"/50mm For measurement of small grooves, keyways & other hard to reach measurements. Large LCD display, high contrast Friction stop and locking lever Carbide tips on anvil and spindle Anvil diameter: .256" Function Key Uses 1 SR44 Battery 30 degree points. Points are carbide tipped. Resolution: .00005"/.001mm. Includes fitted case. Model No. 15756, 0-1" (0-25mm) Electronic Point Micrometer

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC POINT MICROMETER-0-1
Islandia, NY, USA
ELECTRONIC POINT MICROMETER-0-1"
15756
ELECTRONIC POINT MICROMETER-0-1" 15756
ELECTRONIC POINT MICROMETER Available in ranges up to 2"/50mm For measurement of small grooves, keyways & other hard to reach measurements. Large LCD display, high contrast Friction stop and locking lever Carbide tips on anvil and spindle Anvil diameter: .256" Function Key Uses 1 SR44 Battery 30 degree points. Points are carbide tipped. Resolution: .00005"/.001mm. Includes fitted case. Model No. 15756, 0-1" (0-25mm) Electronic Point Micrometer

ELECTRONIC POINT MICROMETER

Available in ranges up to 2"/50mm

  • For measurement of small grooves, keyways & other hard to reach measurements.
  • Large LCD display, high contrast
  • Friction stop and locking lever
  • Carbide tips on anvil and spindle
  • Anvil diameter: .256"
  • Function Key
  • Uses 1 SR44 Battery
  • 30 degree points.
  • Points are carbide tipped.
  • Resolution: .00005"/.001mm.
  • Includes fitted case. Model No. 15756, 0-1" (0-25mm) Electronic Point Micrometer
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15756
Product Name ELECTRONIC POINT MICROMETER-0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details