Flexbar Machine Corporation COMPAC HORIZONTAL TEST INDICATOR 234GA 12085

Description
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA Compac Code: 234GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72
Description
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA Compac Code: 234GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

Suppliers

Company
Product
Description
Supplier Links
COMPAC HORIZONTAL TEST INDICATOR 234GA - 12085 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC HORIZONTAL TEST INDICATOR 234GA
12085
COMPAC HORIZONTAL TEST INDICATOR 234GA 12085
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA Compac Code: 234GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA
  • Compac Code: 234GA
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.575
  • Contact Point L inch: .72
Supplier's Site
COMPAC HORIZONTAL TEST INDICATOR 234GA - 12085 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC HORIZONTAL TEST INDICATOR 234GA
12085
COMPAC HORIZONTAL TEST INDICATOR 234GA 12085
FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA Compac Code: 234GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12085, Compac Horizontal Test Indicator 234GA
  • Compac Code: 234GA
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.575
  • Contact Point L inch: .72
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12085 12085
Product Name COMPAC HORIZONTAL TEST INDICATOR 234GA COMPAC HORIZONTAL TEST INDICATOR 234GA
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Non-contact measurement with chromatic confocal technology - IRIX™ - Marposs Corp
Specs
Gaging Technology Non-contact
Display Digital Display
Attribute Measurement Capability Thickness Gage
View Details
Plug Gauges & Ring Gauges - 1770512 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details