Flexbar Machine Corporation PRECISION MICROMETER-3-4" 14773

Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14773, Precision Micrometer Range: 3-4"
Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14773, Precision Micrometer Range: 3-4"

Suppliers

Company
Product
Description
Supplier Links
PRECISION MICROMETER-3-4
Islandia, NY, USA
PRECISION MICROMETER-3-4"
14773
PRECISION MICROMETER-3-4" 14773
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14773, Precision Micrometer Range: 3-4"

PRECISION MICROMETERS

High Accuracy According To DIN 863, part 1
(Meets or exceeds Federal specifications)

  • .0001" reading
  • Carbide Measuring Faces
  • Spindle diameter (mm): 6.5
  • Thread pitch (lead screw): .025"
  • Ratchet Stop feature on all models
  • Positive lever lock
  • Satin chrome finish throughout with easy to read graduations
  • Heat insulated frame cover
  • Supplied in deluxe wooden case Model No. 14773, Precision Micrometer
  • Range: 3-4"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14773
Product Name PRECISION MICROMETER-3-4"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details