Flexbar Machine Corporation ELECTRONIC MICROMETER-2-3" 15753

Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15753, 2-3" (50-75mm) Electronic Micrometer. Includes Setting Standards.
Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15753, 2-3" (50-75mm) Electronic Micrometer. Includes Setting Standards.

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC MICROMETER-2-3
Islandia, NY, USA
ELECTRONIC MICROMETER-2-3"
15753
ELECTRONIC MICROMETER-2-3" 15753
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15753, 2-3" (50-75mm) Electronic Micrometer. Includes Setting Standards.

FLEXBAR ELECTRONIC MICROMETERS

Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm

Features:

  • Large LCD display, high contrast
  • Resolution: .00005"/.001mm
  • Friction stop and locking lever
  • Accuracy: .00015"
  • Carbide tips on anvil and spindle
  • Zero-set key allows comparative measurements
  • Anvil diameter: .256"
  • RS-232 SPC Output
  • Function Key
  • Heat insulated frame cover
  • Uses 1 SR44 Battery
  • Includes fitted case
  • Instant inch/metric conversion. Model No. 15753, 2-3" (50-75mm) Electronic Micrometer. Includes Setting Standards.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15753
Product Name ELECTRONIC MICROMETER-2-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details