Flexbar Machine Corporation CALIPER/HEIGHT GAGE CHECKER-12" RANGE 15930

Description
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15930, Caliper/Height Gage Checker, 12" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.
Description
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15930, Caliper/Height Gage Checker, 12" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.

Suppliers

Company
Product
Description
Supplier Links
CALIPER/HEIGHT GAGE CHECKER-12
Islandia, NY, USA
CALIPER/HEIGHT GAGE CHECKER-12" RANGE
15930
CALIPER/HEIGHT GAGE CHECKER-12" RANGE 15930
FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument. Accuracy: ±5µm (±.0002") Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15930, Caliper/Height Gage Checker, 12" range. Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.

FLEXBAR CALIPER & HEIGHT GAGE CHECKER

A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T.

Hardened and ground, permanently wrung, high-grade gage blocks are stacked in the rigid housing. All gage blocks are sub-zero treated for dimensional stability. Selected sizes of measuring slips provides for calibration of main scale as well as vernier scales of the instrument.

  • Accuracy: ±5µm (±.0002")
  • Available in Two Checking Ranges: Lengths to check up to 12" and up to 24" Model No. 15930, Caliper/Height Gage Checker, 12" range.
    Above models supplied with Certificate of Calibration to N.I.S.T.METRIC MODELS AVAILABLE UPON REQUEST.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15930
Product Name CALIPER/HEIGHT GAGE CHECKER-12" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details