Flexbar Machine Corporation MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM 15351

Description
FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: .375" Stem Length: 1.5"
Description
FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: .375" Stem Length: 1.5"

Suppliers

Company
Product
Description
Supplier Links
MICRO-MAXUM INDICATOR-LUG BACK-1.5
Islandia, NY, USA
MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM
15351
MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM 15351
FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: .375" Stem Length: 1.5"

FLEXBAR MICRO-MAXUM

A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS.

  • MAIN FEATURES INCLUDE:
  • .00005"/0.001mm resolution.
  • Inch/Metric selectable.
  • Normal/Reverse Sensing.
  • Preset capabilities.
  • Calibratable.
  • SPC Data Output - 2 Formats.
  • Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value.
  • Lightweight, rugged gasketed case, crystal and stem resists fluid contamination.
  • Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back.
  • Resolution: .00005"/0.001mm
  • Stem Diameter: .375"
  • Stem Length: 1.5"
Supplier's Site
MICRO-MAXUM INDICATOR-LUG BACK-1.5
Islandia, NY, USA
MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM
15351
MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM 15351
FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output - 2 Formats. Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value. Lightweight, rugged gasketed case, crystal and stem resists fluid contamination. Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back. Resolution: .00005"/0.001mm Stem Diameter: .375" Stem Length: 1.5"

FLEXBAR MICRO-MAXUM

A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS.

  • MAIN FEATURES INCLUDE:
  • .00005"/0.001mm resolution.
  • Inch/Metric selectable.
  • Normal/Reverse Sensing.
  • Preset capabilities.
  • Calibratable.
  • SPC Data Output - 2 Formats.
  • Highly visible - easy reading display with high resolution and analog bar graph. Shows deviation from zero or a preset value.
  • Lightweight, rugged gasketed case, crystal and stem resists fluid contamination.
  • Auto power down for low battery consumption and long life. Model No. 15351, Micro-Maxum Indicator Lug Back.
  • Resolution: .00005"/0.001mm
  • Stem Diameter: .375"
  • Stem Length: 1.5"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15351 15351
Product Name MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM MICRO-MAXUM INDICATOR-LUG BACK-1.5"STEM
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Checking Balls - 29017 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
DTI Gauges - 7255730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details