Flexbar Machine Corporation 90 DEGREE V-BLOCK SET,1 3/8" 11127

Description
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11127, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 1 3/8", Width- 1 3/8", Height- 1 3/16".
Description
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11127, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 1 3/8", Width- 1 3/8", Height- 1 3/16".

Suppliers

Company
Product
Description
Supplier Links
90 DEGREE V-BLOCK SET,1 3/8
Islandia, NY, USA
90 DEGREE V-BLOCK SET,1 3/8"
11127
90 DEGREE V-BLOCK SET,1 3/8" 11127
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11127, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 1 3/8", Width- 1 3/8", Height- 1 3/16".

FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS

Parallel, square and centered within .0002"

  • Hardened and ground tool steel.
  • Includes 2 reversible swing-away clamps.
  • Unique offset hole pattern.
  • Side slots allow easy clamping.
  • Supplied in fitted case. Model No. 11127, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 1 3/8", Width- 1 3/8", Height- 1 3/16".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11127
Product Name 90 DEGREE V-BLOCK SET,1 3/8"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details