Flexbar Machine Corporation ELECTRONIC MICROMETER 15752

Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15752, 1-2" (25-50mm) Electronic Micrometer. Includes Setting Standards.
Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15752, 1-2" (25-50mm) Electronic Micrometer. Includes Setting Standards.

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC MICROMETER - 15752 - Flexbar Machine Corporation
Islandia, NY, USA
ELECTRONIC MICROMETER
15752
ELECTRONIC MICROMETER 15752
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15752, 1-2" (25-50mm) Electronic Micrometer. Includes Setting Standards.

FLEXBAR ELECTRONIC MICROMETERS

Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm

Features:

  • Large LCD display, high contrast
  • Resolution: .00005"/.001mm
  • Friction stop and locking lever
  • Accuracy: .00015"
  • Carbide tips on anvil and spindle
  • Zero-set key allows comparative measurements
  • Anvil diameter: .256"
  • RS-232 SPC Output
  • Function Key
  • Heat insulated frame cover
  • Uses 1 SR44 Battery
  • Includes fitted case
  • Instant inch/metric conversion. Model No. 15752, 1-2" (25-50mm) Electronic Micrometer. Includes Setting Standards.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15752
Product Name ELECTRONIC MICROMETER
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Disk Brakes Profile Gauge - IKD Series. Model 2018 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details