Flexbar Machine Corporation GRANITE QUICK CHECK INDICATOR STAND 15825

Description
Granite Quick Check Indicator Stand Features: Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel Rapid adjustment for checking multiple height features on parts Twin knobs for left or right hand positioning Stem mount indicator holding arm accommodates both 3/8" and 8mm diameter stems Granite Base: 8" x 6" x 2" high.00005" flatness Stainless Steel Column Column Height: 12" Column diameter: 9/16" Can be used with any AGD indicator. Model No. 15825, Flexbar Granite Quick Check Indicator Stand. Dial Indicator is not included-order separately.
Description
Granite Quick Check Indicator Stand Features: Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel Rapid adjustment for checking multiple height features on parts Twin knobs for left or right hand positioning Stem mount indicator holding arm accommodates both 3/8" and 8mm diameter stems Granite Base: 8" x 6" x 2" high.00005" flatness Stainless Steel Column Column Height: 12" Column diameter: 9/16" Can be used with any AGD indicator. Model No. 15825, Flexbar Granite Quick Check Indicator Stand. Dial Indicator is not included-order separately.

Suppliers

Company
Product
Description
Supplier Links
GRANITE QUICK CHECK INDICATOR STAND - 15825 - Flexbar Machine Corporation
Islandia, NY, USA
GRANITE QUICK CHECK INDICATOR STAND
15825
GRANITE QUICK CHECK INDICATOR STAND 15825
Granite Quick Check Indicator Stand Features: Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel Rapid adjustment for checking multiple height features on parts Twin knobs for left or right hand positioning Stem mount indicator holding arm accommodates both 3/8" and 8mm diameter stems Granite Base: 8" x 6" x 2" high.00005" flatness Stainless Steel Column Column Height: 12" Column diameter: 9/16" Can be used with any AGD indicator. Model No. 15825, Flexbar Granite Quick Check Indicator Stand. Dial Indicator is not included-order separately.

Granite Quick Check Indicator Stand

Features:

  • Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel
  • Rapid adjustment for checking multiple height features on parts
  • Twin knobs for left or right hand positioning
  • Stem mount indicator holding arm accommodates both 3/8" and 8mm diameter stems
  • Granite Base: 8" x 6" x 2" high.00005" flatness
  • Stainless Steel Column
  • Column Height: 12"
  • Column diameter: 9/16"
  • Can be used with any AGD indicator. Model No. 15825, Flexbar Granite Quick Check Indicator Stand. Dial Indicator is not included-order separately.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15825
Product Name GRANITE QUICK CHECK INDICATOR STAND
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauges - 326935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details