Flexbar Machine Corporation DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL 12627

Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12627, Dial Comparator Gage. Zentimess Series: Measuring Range: ±25µm Resolution/Min. Graduation: 0.01mm Overtravel: 2.5mm Measuring Force: 1N Accuracy: ±7µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12627, Dial Comparator Gage. Zentimess Series: Measuring Range: ±25µm Resolution/Min. Graduation: 0.01mm Overtravel: 2.5mm Measuring Force: 1N Accuracy: ±7µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

Suppliers

Company
Product
Description
Supplier Links
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL - 12627 - Flexbar Machine Corporation
Islandia, NY, USA
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL
12627
DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL 12627
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12627, Dial Comparator Gage. Zentimess Series: Measuring Range: ±25µm Resolution/Min. Graduation: 0.01mm Overtravel: 2.5mm Measuring Force: 1N Accuracy: ±7µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

DIAL COMPARATOR GAGES

Available in a Choice of Ranges/Resolutions Featuring:

  • Large, easy-to-read dial
  • Constant measuring force
  • Self-contained, shockproof movement
  • Box Design housing
  • Jeweled bearings, precision ground gears and pinions
  • 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12627, Dial Comparator Gage.
    Zentimess Series:
  • Measuring Range: ±25µm
  • Resolution/Min. Graduation: 0.01mm
  • Overtravel: 2.5mm
  • Measuring Force: 1N
  • Accuracy: ±7µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12627
Product Name DIAL COMPARATOR GAGE,2.5MM OVERTRAVEL
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 10.83 inch (275 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details