Flexbar Machine Corporation Waterproof/Shockproof Dial Indicators 14880

Description
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator Reading: .0005" Range: .400" Range per revolution: .050" Bezel-+: 2 27/64" Stem-+: 3/8" Dimensions and accuracy according to: ANSI Spindle: Lapped Dimensioned drawing: Supplied on request
Description
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator Reading: .0005" Range: .400" Range per revolution: .050" Bezel-+: 2 27/64" Stem-+: 3/8" Dimensions and accuracy according to: ANSI Spindle: Lapped Dimensioned drawing: Supplied on request

Suppliers

Company
Product
Description
Supplier Links
Waterproof/Shockproof Dial Indicators - 14880 - Flexbar Machine Corporation
Islandia, NY, USA
Waterproof/Shockproof Dial Indicators
14880
Waterproof/Shockproof Dial Indicators 14880
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator Reading: .0005" Range: .400" Range per revolution: .050" Bezel-+: 2 27/64" Stem-+: 3/8" Dimensions and accuracy according to: ANSI Spindle: Lapped Dimensioned drawing: Supplied on request

Waterproof/Shockproof Dial Indicators

IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust

Features:

  • A flexible rubber bellows is fitted where the spindle enters the stem.
  • The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring.
  • A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring.
  • An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing.
  • The back plate is fitted in such a way that no foreign matter can enter.
  • Effective shockproof system.
  • 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator
  • Reading: .0005"
  • Range: .400"
  • Range per revolution: .050"
  • Bezel-+: 2 27/64"
  • Stem-+: 3/8"
  • Dimensions and accuracy according to: ANSI
  • Spindle: Lapped
  • Dimensioned drawing: Supplied on request
Supplier's Site
Waterproof/Shockproof Dial Indicators - 14880 - Flexbar Machine Corporation
Islandia, NY, USA
Waterproof/Shockproof Dial Indicators
14880
Waterproof/Shockproof Dial Indicators 14880
Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring. A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring. An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing. The back plate is fitted in such a way that no foreign matter can enter. Effective shockproof system. 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator Reading: .0005" Range: .400" Range per revolution: .050" Bezel-+: 2 27/64" Stem-+: 3/8" Dimensions and accuracy according to: ANSI Spindle: Lapped Dimensioned drawing: Supplied on request

Waterproof/Shockproof Dial Indicators

IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust

Features:

  • A flexible rubber bellows is fitted where the spindle enters the stem.
  • The upper end of the measuring spindle is sealed by a safety cap and and 'O' ring.
  • A new design of the metal bezel and its assembly produces a perfect seal. Its special features include 'O' rings, flat glasses and a screwed-on brass ring.
  • An additional 'O' ring is placed between the rotating outer ring and the indicator's metal housing.
  • The back plate is fitted in such a way that no foreign matter can enter.
  • Effective shockproof system.
  • 360 degree Rotatable bezel. Model No. 14880, Inch Dial Gauge Z3 SNW waterproof, shockproof Dial Indicator
  • Reading: .0005"
  • Range: .400"
  • Range per revolution: .050"
  • Bezel-+: 2 27/64"
  • Stem-+: 3/8"
  • Dimensions and accuracy according to: ANSI
  • Spindle: Lapped
  • Dimensioned drawing: Supplied on request
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 14880 14880
Product Name Waterproof/Shockproof Dial Indicators Waterproof/Shockproof Dial Indicators
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details