Flexbar Machine Corporation Left Hand Basic Use Electronic Digital Caliper - 6"-150mm 15791-L

Description
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a Super Price! Features: Resolution: 0.0005"/0.01mm
Description
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a Super Price! Features: Resolution: 0.0005"/0.01mm

Suppliers

Company
Product
Description
Supplier Links
Left Hand Basic Use Electronic Digital Caliper - 6
Islandia, NY, USA
Left Hand Basic Use Electronic Digital Caliper - 6"-150mm
15791-L
Left Hand Basic Use Electronic Digital Caliper - 6"-150mm 15791-L
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a Super Price! Features: Resolution: 0.0005"/0.01mm

Flexbar Basic Use Electronic Digital Caliper

A Quality Instrument with the Basic Digital Functions at a Super Price!

Features:

  • Resolution: 0.0005"/0.01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15791-L
Product Name Left Hand Basic Use Electronic Digital Caliper - 6"-150mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29016 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 4649952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details