Flexbar Machine Corporation GAGE BLOCK SET-LARGE-8 PCS-GRADE 3 12583

Description
8 PIECE LARGE GAGE BLOCK SETS Featuring Blocks Ranging From 5" to 20" Features: 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20". Grade 2 or Grade 3 Sets Each set is supplied with a calibration certificate traceable to the National Institute of Standards and Technology, showing the deviation of each block in millionths. Supplied in fitted wood case. Set No. 12583, 8 Piece Large Gage Block Set, Grade 3
Description
8 PIECE LARGE GAGE BLOCK SETS Featuring Blocks Ranging From 5" to 20" Features: 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20". Grade 2 or Grade 3 Sets Each set is supplied with a calibration certificate traceable to the National Institute of Standards and Technology, showing the deviation of each block in millionths. Supplied in fitted wood case. Set No. 12583, 8 Piece Large Gage Block Set, Grade 3

Suppliers

Company
Product
Description
Supplier Links
GAGE BLOCK SET-LARGE-8 PCS-GRADE 3 - 12583 - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BLOCK SET-LARGE-8 PCS-GRADE 3
12583
GAGE BLOCK SET-LARGE-8 PCS-GRADE 3 12583
8 PIECE LARGE GAGE BLOCK SETS Featuring Blocks Ranging From 5" to 20" Features: 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20". Grade 2 or Grade 3 Sets Each set is supplied with a calibration certificate traceable to the National Institute of Standards and Technology, showing the deviation of each block in millionths. Supplied in fitted wood case. Set No. 12583, 8 Piece Large Gage Block Set, Grade 3

8 PIECE LARGE GAGE BLOCK SETS

Featuring Blocks Ranging From 5" to 20"

Features:

  • 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20".
  • Grade 2 or Grade 3 Sets
  • Each set is supplied with a calibration certificate traceable to the National Institute of Standards and Technology, showing the deviation of each block in millionths.
  • Supplied in fitted wood case. Set No. 12583, 8 Piece Large Gage Block Set, Grade 3
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12583
Product Name GAGE BLOCK SET-LARGE-8 PCS-GRADE 3
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details