Flexbar Machine Corporation PRECISION INCH READING DIAL TEST INDICATORS 14897

Description
Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force. Automatic change of the measuring force. Indication clockwise in all types. Non-Magnetic. Reading not influenced by ordinary magnetic fields. Precise components, running in ceramic bearings, warrant highest precision throughout. Precision bearing for the lever shaft. Body with 3 dovetail slides for clamping the stem and other equipment. Body hard-chromed in order to protect the dovetail slides against damage. Contact points with tungsten carbide ball 2mm +. Dial adjustable by knurled bezel. Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator Type: K43Z Reading: .0005" Range: .020" Dial Reading: 0-10-0 Bezel-+: 1 9/16" Form to DIN 2270: A Length to contact Point: 1.400"
Description
Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force. Automatic change of the measuring force. Indication clockwise in all types. Non-Magnetic. Reading not influenced by ordinary magnetic fields. Precise components, running in ceramic bearings, warrant highest precision throughout. Precision bearing for the lever shaft. Body with 3 dovetail slides for clamping the stem and other equipment. Body hard-chromed in order to protect the dovetail slides against damage. Contact points with tungsten carbide ball 2mm +. Dial adjustable by knurled bezel. Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator Type: K43Z Reading: .0005" Range: .020" Dial Reading: 0-10-0 Bezel-+: 1 9/16" Form to DIN 2270: A Length to contact Point: 1.400"

Suppliers

Company
Product
Description
Supplier Links
PRECISION INCH READING DIAL TEST INDICATORS - 14897 - Flexbar Machine Corporation
Islandia, NY, USA
PRECISION INCH READING DIAL TEST INDICATORS
14897
PRECISION INCH READING DIAL TEST INDICATORS 14897
Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force. Automatic change of the measuring force. Indication clockwise in all types. Non-Magnetic. Reading not influenced by ordinary magnetic fields. Precise components, running in ceramic bearings, warrant highest precision throughout. Precision bearing for the lever shaft. Body with 3 dovetail slides for clamping the stem and other equipment. Body hard-chromed in order to protect the dovetail slides against damage. Contact points with tungsten carbide ball 2mm +. Dial adjustable by knurled bezel. Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator Type: K43Z Reading: .0005" Range: .020" Dial Reading: 0-10-0 Bezel-+: 1 9/16" Form to DIN 2270: A Length to contact Point: 1.400"

Precision Inch Reading Dial Test Indicators

Shock Resistant- Also Available in Waterproof Models
Made in Germany

  • All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force.
  • Automatic change of the measuring force.
  • Indication clockwise in all types.
  • Non-Magnetic. Reading not influenced by ordinary magnetic fields.
  • Precise components, running in ceramic bearings, warrant highest precision throughout.
  • Precision bearing for the lever shaft.
  • Body with 3 dovetail slides for clamping the stem and other equipment.
  • Body hard-chromed in order to protect the dovetail slides against damage.
  • Contact points with tungsten carbide ball 2mm +.
  • Dial adjustable by knurled bezel.
  • Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator
  • Type: K43Z
  • Reading: .0005"
  • Range: .020"
  • Dial Reading: 0-10-0
  • Bezel-+: 1 9/16"
  • Form to DIN 2270: A
  • Length to contact Point: 1.400"
Supplier's Site
PRECISION INCH READING DIAL TEST INDICATORS - 14897 - Flexbar Machine Corporation
Islandia, NY, USA
PRECISION INCH READING DIAL TEST INDICATORS
14897
PRECISION INCH READING DIAL TEST INDICATORS 14897
Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force. Automatic change of the measuring force. Indication clockwise in all types. Non-Magnetic. Reading not influenced by ordinary magnetic fields. Precise components, running in ceramic bearings, warrant highest precision throughout. Precision bearing for the lever shaft. Body with 3 dovetail slides for clamping the stem and other equipment. Body hard-chromed in order to protect the dovetail slides against damage. Contact points with tungsten carbide ball 2mm +. Dial adjustable by knurled bezel. Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator Type: K43Z Reading: .0005" Range: .020" Dial Reading: 0-10-0 Bezel-+: 1 9/16" Form to DIN 2270: A Length to contact Point: 1.400"

Precision Inch Reading Dial Test Indicators

Shock Resistant- Also Available in Waterproof Models
Made in Germany

  • All features of the models reading up to .04" measuring range conform analogous to the German Standard DIN 2270. This applies to all deviation spans, the measur- ing force and the hysteresis error of the measuring force.
  • Automatic change of the measuring force.
  • Indication clockwise in all types.
  • Non-Magnetic. Reading not influenced by ordinary magnetic fields.
  • Precise components, running in ceramic bearings, warrant highest precision throughout.
  • Precision bearing for the lever shaft.
  • Body with 3 dovetail slides for clamping the stem and other equipment.
  • Body hard-chromed in order to protect the dovetail slides against damage.
  • Contact points with tungsten carbide ball 2mm +.
  • Dial adjustable by knurled bezel.
  • Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14897, Precision Inch Reading Test Indicator
  • Type: K43Z
  • Reading: .0005"
  • Range: .020"
  • Dial Reading: 0-10-0
  • Bezel-+: 1 9/16"
  • Form to DIN 2270: A
  • Length to contact Point: 1.400"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 14897 14897
Product Name PRECISION INCH READING DIAL TEST INDICATORS PRECISION INCH READING DIAL TEST INDICATORS
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Precision Slip Fit Inspection Balls - 29079 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details