Flexbar Machine Corporation PREISSER VERNIER CALIPER-0-40" 18302

Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18302, Preisser Vernier Caliper Measuring Range: 0-40" Depth of Jaw: 6"
Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18302, Preisser Vernier Caliper Measuring Range: 0-40" Depth of Jaw: 6"

Suppliers

Company
Product
Description
Supplier Links
PREISSER VERNIER CALIPER-0-40
Islandia, NY, USA
PREISSER VERNIER CALIPER-0-40"
18302
PREISSER VERNIER CALIPER-0-40" 18302
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18302, Preisser Vernier Caliper Measuring Range: 0-40" Depth of Jaw: 6"

PRECISION WORKSHOP VERNIER CALIPER

MODELS RANGING FROM 16" TO 120"

.001" GRADUATIONS (Inch reading only)

  • Hardened stainless steel throughout, precision ground and lapped for accuracy.
  • Open face design with easy-to-read "no glare" chromed vernier.
  • Fine adjustment screw on all models.
  • Extra-long jaws for larger workpieces.
  • Meets or exceeds Federal accuracy specs.
  • Case not included.*
    *Available upon request. Phone or Fax. Model No. 18302, Preisser Vernier Caliper
  • Measuring Range: 0-40"
  • Depth of Jaw: 6"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18302
Product Name PREISSER VERNIER CALIPER-0-40"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details