Flexbar Machine Corporation DIGITAL ELECTRONIC INDICATOR-0-1" 15830

Description
FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off Data/Hold - TIR, min and max hold functions TOL - Set tolerance for pass/fail indication ABS- Switch between absolute and incremental mode 3/8" diameter stem mount Supplied with 3mm diameter steel ball contact Large character height: 10mm Dual analogue and digital display RS232 Data output
Description
FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off Data/Hold - TIR, min and max hold functions TOL - Set tolerance for pass/fail indication ABS- Switch between absolute and incremental mode 3/8" diameter stem mount Supplied with 3mm diameter steel ball contact Large character height: 10mm Dual analogue and digital display RS232 Data output

Suppliers

Company
Product
Description
Supplier Links
DIGITAL ELECTRONIC INDICATOR-0-1
Islandia, NY, USA
DIGITAL ELECTRONIC INDICATOR-0-1"
15830
DIGITAL ELECTRONIC INDICATOR-0-1" 15830
FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off Data/Hold - TIR, min and max hold functions TOL - Set tolerance for pass/fail indication ABS- Switch between absolute and incremental mode 3/8" diameter stem mount Supplied with 3mm diameter steel ball contact Large character height: 10mm Dual analogue and digital display RS232 Data output

FLEXBAR DIGITAL ELECTRONIC INDICATOR

New Advanced Feature Model Offering Dual Analog and Digital Display

Features:

  • Inch/Metric
  • 0-1"/0-25mm measuring range
  • .0005"/.01mm resolution
  • Zero/on/off - zero setting at any position/manual power on/off
  • Data/Hold - TIR, min and max hold functions
  • TOL - Set tolerance for pass/fail indication
  • ABS- Switch between absolute and incremental mode
  • 3/8" diameter stem mount
  • Supplied with 3mm diameter steel ball contact
  • Large character height: 10mm
  • Dual analogue and digital display
  • RS232 Data output
Supplier's Site
DIGITAL ELECTRONIC INDICATOR-0-1
Islandia, NY, USA
DIGITAL ELECTRONIC INDICATOR-0-1"
15830
DIGITAL ELECTRONIC INDICATOR-0-1" 15830
FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off Data/Hold - TIR, min and max hold functions TOL - Set tolerance for pass/fail indication ABS- Switch between absolute and incremental mode 3/8" diameter stem mount Supplied with 3mm diameter steel ball contact Large character height: 10mm Dual analogue and digital display RS232 Data output

FLEXBAR DIGITAL ELECTRONIC INDICATOR

New Advanced Feature Model Offering Dual Analog and Digital Display

Features:

  • Inch/Metric
  • 0-1"/0-25mm measuring range
  • .0005"/.01mm resolution
  • Zero/on/off - zero setting at any position/manual power on/off
  • Data/Hold - TIR, min and max hold functions
  • TOL - Set tolerance for pass/fail indication
  • ABS- Switch between absolute and incremental mode
  • 3/8" diameter stem mount
  • Supplied with 3mm diameter steel ball contact
  • Large character height: 10mm
  • Dual analogue and digital display
  • RS232 Data output
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15830 15830
Product Name DIGITAL ELECTRONIC INDICATOR-0-1" DIGITAL ELECTRONIC INDICATOR-0-1"
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details