Flexbar Machine Corporation 90 DEGREE V-BLOCK SET,2 3/8" 11128

Description
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11128, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 2 3/8", Width- 2 3/8", Height- 2".
Description
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11128, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 2 3/8", Width- 2 3/8", Height- 2".

Suppliers

Company
Product
Description
Supplier Links
90 DEGREE V-BLOCK SET,2 3/8
Islandia, NY, USA
90 DEGREE V-BLOCK SET,2 3/8"
11128
90 DEGREE V-BLOCK SET,2 3/8" 11128
FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11128, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 2 3/8", Width- 2 3/8", Height- 2".

FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS

Parallel, square and centered within .0002"

  • Hardened and ground tool steel.
  • Includes 2 reversible swing-away clamps.
  • Unique offset hole pattern.
  • Side slots allow easy clamping.
  • Supplied in fitted case. Model No. 11128, Flexbar Economy Precision 90° V-BLOCK SETS. Length- 2 3/8", Width- 2 3/8", Height- 2".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11128
Product Name 90 DEGREE V-BLOCK SET,2 3/8"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details