Flexbar Machine Corporation MINI DIGITAL INDICATOR 14909

Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14909, Mini Digital Indicator. Resolution: .0005"/.001mm
Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14909, Mini Digital Indicator. Resolution: .0005"/.001mm

Suppliers

Company
Product
Description
Supplier Links
MINI DIGITAL INDICATOR - 14909 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL INDICATOR
14909
MINI DIGITAL INDICATOR 14909
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14909, Mini Digital Indicator. Resolution: .0005"/.001mm

MINI DIGITAL INDICATORS

Features for Mini Digital Indicator:

  • Zero Setting
  • mm/inch selection
  • Absolute/relative mode
  • Preset value recall
  • Data transmission
  • Selection of measuring direction
  • 4.25" Overall Length
  • 8mm Mounting Stem
  • Rear Dovetail offers additional fixing options
  • Range: 12,5mm/.5"Features for Mini Test Indicator:
  • .8mm Range
  • 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator
  • Digital Display LCD, height of digits: 6mm
  • Output: RS 232, with external power supply Model No. 14909, Mini Digital Indicator. Resolution: .0005"/.001mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14909
Product Name MINI DIGITAL INDICATOR
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
One Piece Inspection Balls with Shoulder - 29086 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details