Flexbar Machine Corporation RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15331

Description
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15331, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 3mm Threads: 4-48
Description
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15331, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 3mm Threads: 4-48

Suppliers

Company
Product
Description
Supplier Links
RUBY INDICATOR TIP,3/4
Islandia, NY, USA
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
15331
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15331
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15331, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 3mm Threads: 4-48

RUBY BALL PRECISION INDICATOR CONTACT TIPS

Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators.

Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A.

Model No. 15331, Ruby Indicator Tip.

  • Tip Length: 3/4"
  • Ball Size: 3mm
  • Threads: 4-48
Supplier's Site
RUBY INDICATOR TIP,3/4
Islandia, NY, USA
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
15331
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15331
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15331, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 3mm Threads: 4-48

RUBY BALL PRECISION INDICATOR CONTACT TIPS

Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators.

Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A.

Model No. 15331, Ruby Indicator Tip.

  • Tip Length: 3/4"
  • Ball Size: 3mm
  • Threads: 4-48
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15331 15331
Product Name RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details