Flexbar Machine Corporation MINI DIGITAL INDICATOR-WATER RESISTANT 14910

Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm
Description
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm

Suppliers

Company
Product
Description
Supplier Links
MINI DIGITAL INDICATOR-WATER RESISTANT - 14910 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL INDICATOR-WATER RESISTANT
14910
MINI DIGITAL INDICATOR-WATER RESISTANT 14910
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm

MINI DIGITAL INDICATORS

Features for Mini Digital Indicator:

  • Zero Setting
  • mm/inch selection
  • Absolute/relative mode
  • Preset value recall
  • Data transmission
  • Selection of measuring direction
  • 4.25" Overall Length
  • 8mm Mounting Stem
  • Rear Dovetail offers additional fixing options
  • Range: 12,5mm/.5"Features for Mini Test Indicator:
  • .8mm Range
  • 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator
  • Digital Display LCD, height of digits: 6mm
  • Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm
Supplier's Site
MINI DIGITAL INDICATOR-WATER RESISTANT - 14910 - Flexbar Machine Corporation
Islandia, NY, USA
MINI DIGITAL INDICATOR-WATER RESISTANT
14910
MINI DIGITAL INDICATOR-WATER RESISTANT 14910
MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear Dovetail offers additional fixing options Range: 12,5mm/.5"Features for Mini Test Indicator: .8mm Range 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator Digital Display LCD, height of digits: 6mm Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm

MINI DIGITAL INDICATORS

Features for Mini Digital Indicator:

  • Zero Setting
  • mm/inch selection
  • Absolute/relative mode
  • Preset value recall
  • Data transmission
  • Selection of measuring direction
  • 4.25" Overall Length
  • 8mm Mounting Stem
  • Rear Dovetail offers additional fixing options
  • Range: 12,5mm/.5"Features for Mini Test Indicator:
  • .8mm Range
  • 2.9" Overall LengthFeatures for Both Mini Digital Indicator & Test Indicator
  • Digital Display LCD, height of digits: 6mm
  • Output: RS 232, with external power supply Model No. 14910, Mini Digital Indicator-Water Resistant. Resolution: .0005"/.01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 14910 14910
Product Name MINI DIGITAL INDICATOR-WATER RESISTANT MINI DIGITAL INDICATOR-WATER RESISTANT
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7857875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details