Flexbar Machine Corporation GAGE BLOCK SET-50 MILLIONTH-81 PCS 12588

Description
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12588, Gage Block Set. Blocks Per Set: 81 Steel Grade of Blocks: ±.000050 (50 millionths) Size of Blocks Included in Set: 81 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 49 Blocks .101" through .149" step of .001" 19 Blocks .050" through .950" step of .050" 4 Blocks 1.000" through 4.000" step of 1.000"
Description
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12588, Gage Block Set. Blocks Per Set: 81 Steel Grade of Blocks: ±.000050 (50 millionths) Size of Blocks Included in Set: 81 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 49 Blocks .101" through .149" step of .001" 19 Blocks .050" through .950" step of .050" 4 Blocks 1.000" through 4.000" step of 1.000"

Suppliers

Company
Product
Description
Supplier Links
GAGE BLOCK SET-50 MILLIONTH-81 PCS - 12588 - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BLOCK SET-50 MILLIONTH-81 PCS
12588
GAGE BLOCK SET-50 MILLIONTH-81 PCS 12588
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12588, Gage Block Set. Blocks Per Set: 81 Steel Grade of Blocks: ±.000050 (50 millionths) Size of Blocks Included in Set: 81 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 49 Blocks .101" through .149" step of .001" 19 Blocks .050" through .950" step of .050" 4 Blocks 1.000" through 4.000" step of 1.000"

RECTANGULAR GAGE BLOCK SETS

Avaliable in Steel or Carbide Sets
All Sets are Calibrated and Certified to NIST Standards.

Steel Rectangular Gage Block Sets:
Three different grade sets with accuracy at a very significant price savings.

Carbide Rectangular Gage Block Set:
Available in 81 piece, Grade 3

  • Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC.
  • Low coefficient of thermal expansion.
  • Carefully inspected for accurate size, parallelism and flatness.
  • Standard industrial sizes, interchangeable with all accessories.
  • Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12588, Gage Block Set.
    Blocks Per Set: 81 Steel
    Grade of Blocks: ±.000050 (50 millionths)
    Size of Blocks Included in Set: 81 pcs. in wood case.
    Consists of:
  • 9 Blocks .1001" through .1009" step of .0001"
  • 49 Blocks .101" through .149" step of .001"
  • 19 Blocks .050" through .950" step of .050"
  • 4 Blocks 1.000" through 4.000" step of 1.000"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12588
Product Name GAGE BLOCK SET-50 MILLIONTH-81 PCS
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Depth Gauges - 3157834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details