2401254-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2401254-2
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1100
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1100
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover
Body Features Primary Product Color : Black Primary Product Material : PBT GF30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1100
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF30
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1100
Product Type Features
Protection & Strain Relief Accessory Type : Strain Relief Cover