2300772-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2300772-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PBT GF30
Configuration Features
Number of Positions : 30
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Packaging Quantity : 2000
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover