2458893-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2458893-1
Description
Body Features Primary Product Color : Black Primary Product Material : Polypropylene(PP) - GFM25
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC [32 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Polypropylene(PP) - GFM25
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC [32 - 302 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Polypropylene(PP) - GFM25
Configuration Features Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC [32 - 302 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Polypropylene(PP) - GFM25
Configuration Features
Number of Positions : 26
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Protective Cap
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : 0 - 150 DEGC [32 - 302 DEGF ]