2378797-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2378797-1
Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Shield
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Shield
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Shield
Body Features
Cable Exit Angle (DEG) : 70
Primary Product Color : Black
Primary Product Material : PA 66 GF
Configuration Features
Compatible With Connector Code : A - E
Number of Positions : 26
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Product Type Features
Protection & Strain Relief Accessory Type : Shield