2308551-5 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2308551-5
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Ivory Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Ivory Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Ivory Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap Sealable : Yes
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Ivory
Primary Product Material : PBT GF10
Configuration Features
Number of Positions : 1
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cap