TE Connectivity Automotive Connector Caps & Covers 2362414-1

Description
Body Features Cable Exit Angle : 180° Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2362414-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2362414-1
Automotive Connector Caps & Covers 2362414-1
Body Features Cable Exit Angle : 180° Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : Copper Alloy

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2362414-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
Automotive Connector Caps & Covers - 1394908-3 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers