2303272-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2303272-1
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 20000
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes
Body Features
Primary Product Color : Orange
Primary Product Material : PA 66 GF
Industry Standards
UL Flammability Rating : UL 94V-0
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 20000
Product Type Features
Protection & Strain Relief Accessory Type : Protective Cap