2319937-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2319937-2
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap
Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap
Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF
Product Type Features Protection & Strain Relief Accessory Type : Dust Cap
Usage Conditions Operating Temperature (Max) (DEGC) : 140 Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Cable Exit Angle : 90°
Primary Product Color : Orange
Primary Product Material : PBT GF
Product Type Features
Protection & Strain Relief Accessory Type : Dust Cap
Usage Conditions
Operating Temperature (Max) (DEGC) : 140
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]