2278196-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2278196-2
Description
Body Features Primary Product Color : Green Primary Product Material : PBT
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag & Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 85 DEGC [158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green Primary Product Material : PBT
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag & Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 85 DEGC [158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Green Primary Product Material : PBT
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag & Box
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 85 DEGC [158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Green
Primary Product Material : PBT
Configuration Features
Compatible With Connector Code : D, C
Number of Positions : 32
Industry Standards
UL Flammability Rating : None
Mechanical Attachment
Strain Relief : With
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag & Box
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly