TE Connectivity Automotive Connector Caps & Covers 2292800-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Backshell Kit Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Backshell Kit Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2292800-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2292800-2
Automotive Connector Caps & Covers 2292800-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Backshell Kit Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA 66/6

Configuration Features


  • Number of Positions : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell Kit

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2292800-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details