2443718-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2443718-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP67
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP67
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF
Configuration Features Number of Positions : 7
Industry Standards IP Rating : IP67
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black - Orange
Primary Product Material : PA GF
Configuration Features
Number of Positions : 7
Industry Standards
IP Rating : IP67
Mechanical Attachment
Strain Relief : With
Packaging Features
Packaging Method : Bag & Box
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cover
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]