2308551-6 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2308551-6
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 3000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 3000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF10
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 3000
Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Blue
Primary Product Material : PBT GF10
Configuration Features
Number of Positions : 1
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bulk
Packaging Quantity : 3000
Product Type Features
Protection & Strain Relief Accessory Type : Sealing Cap