2278196-5 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2278196-5
Description
Body Features Primary Product Color : Purple Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Purple Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Purple Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : D, C Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Purple
Primary Product Material : PBT GF20
Configuration Features
Compatible With Connector Code : D, C
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]