TE Connectivity Automotive Connector Caps & Covers 2415869-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 6 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 6 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2415869-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2415869-1
Automotive Connector Caps & Covers 2415869-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 6 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2415869-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6809131P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details