TE Connectivity Automotive Connector Caps & Covers 2272168-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2272168-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2272168-1
Automotive Connector Caps & Covers 2272168-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Cover, Wire Dress, 2Pos, Plug; Accessory Type Te Connectivity - 77Y4796 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Wire Dress, 2Pos, Plug; Accessory Type Te Connectivity
77Y4796
Cover, Wire Dress, 2Pos, Plug; Accessory Type Te Connectivity 77Y4796
COVER, WIRE DRESS, 2POS, PLUG; Accessory Type:Cover; For Use With:AMP MCON Series 2 Position Plug Automotive Connector Housings; Product Range:MCON Series RoHS Compliant: Yes

COVER, WIRE DRESS, 2POS, PLUG; Accessory Type:Cover; For Use With:AMP MCON Series 2 Position Plug Automotive Connector Housings; Product Range:MCON Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 2272168-1 77Y4796
Product Name Automotive Connector Caps & Covers Cover, Wire Dress, 2Pos, Plug; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products