TE Connectivity
Automotive Connector Caps & Covers
2296057-3
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Primary Product Color : Orange
- Primary Product Material : PA
Mechanical Attachment
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2296057-3 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data