TE Connectivity Automotive Connector Caps & Covers 2272307-2

Description
Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2272307-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2272307-2
Automotive Connector Caps & Covers 2272307-2
Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 90° (Right Angle)
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 16

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2272307-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details