2272976-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2272976-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Number of Positions : 6
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : Nylon GF
Configuration Features
Number of Positions : 6
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]