TE Connectivity Automotive Connector Caps & Covers 2287334-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2287334-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2287334-1
Automotive Connector Caps & Covers 2287334-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Other Serviceable : No Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 50

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cap
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2287334-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products