2386378-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2386378-1
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF20
Configuration Features Number of Positions : 36
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF20
Configuration Features Number of Positions : 36
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PBT GF20
Configuration Features Number of Positions : 36
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PBT GF20
Configuration Features
Number of Positions : 36
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Carton
Packaging Quantity : 200
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]