TE Connectivity Automotive Connector Caps & Covers 2327728-1

Description
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2327728-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2327728-1
Automotive Connector Caps & Covers 2327728-1
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : PBT

Configuration Features


  • Compatible With Connector Code : 1

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2327728-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products