TE Connectivity Automotive Connector Caps & Covers 2428-010-2405

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2428-010-2405 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2428-010-2405
Automotive Connector Caps & Covers 2428-010-2405
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Circular Connector Backshells - 425648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Backshells
425648
Circular Connector Backshells 425648
HDP Size 24 Conduit adaptor Straight

HDP Size 24 Conduit adaptor Straight

Supplier's Site
Circular Connector Backshells - 1903905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Backshells
1903905
Circular Connector Backshells 1903905
HDP SIZE 24 CONDUIT ADAPTOR STRAIGHT

HDP SIZE 24 CONDUIT ADAPTOR STRAIGHT

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 2428-010-2405 425648
Product Name Automotive Connector Caps & Covers Circular Connector Backshells
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827343P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details