TE Connectivity Automotive Connector Caps & Covers 2401254-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2401254-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2401254-1
Automotive Connector Caps & Covers 2401254-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1100

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief Cover
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2401254-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products